DLA - SMD-5962-03232 REV A

MICROCIRCUIT, LINEAR, HIGH CURRENT, LOW DROPOUT, VOLTAGE REGULATOR, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 5 October 2005
Status: inactive
Page Count: 9
scope:

This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

August 5, 2020
MICROCIRCUIT, HYBRID, LINEAR, HIGH CURRENT, LOW DROPOUT, VOLTAGE REGULATOR
Scope. This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the...
December 11, 2012
MICROCIRCUIT, HYBRID, LINEAR, HIGH CURRENT, LOW DROPOUT, VOLTAGE REGULATOR
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
May 20, 2008
MICROCIRCUIT, LINEAR, HIGH CURRENT, LOW DROPOUT, VOLTAGE REGULATOR, MONOLITHIC SILICON
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
SMD-5962-03232 REV A
October 5, 2005
MICROCIRCUIT, LINEAR, HIGH CURRENT, LOW DROPOUT, VOLTAGE REGULATOR, MONOLITHIC SILICON
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
November 26, 2003
MICROCIRCUIT, LINEAR, HIGH CURRENT, LOW DROPOUT, VOLTAGE REGULATOR, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement