IEC 60929

AC-supplied electronic ballasts for tubular fluorescent lamps – Performance requirements

inactive
Buy Now
Organization: IEC
Publication Date: 1 January 2006
Status: inactive
Page Count: 294
ICS Code (Fluorescent lamps. Discharge lamps): 29.140.30
scope:

This International Standard specifies performance requirements for electronic ballasts for use on a.c. supplies up to 1 000 V at 50 Hz or 60 Hz with operating frequencies deviating from the supply frequency, associated with tubular fluorescent lamps as specified in IEC 60081 and IEC 60901 and other tubular fluorescent lamps for high frequency operation.

NOTE 1 Tests in this standard are type tests. Requirements for testing individual ballasts during production are not included.

NOTE 2 There are regional standards regarding the regulation of mains current harmonics and immunity for endproducts like luminaires and independent controlgear. In a luminaire, the controlgear is dominant in this respect. Controlgear, together with other components, should comply with these standards.

Document History

October 1, 2015
AC and/or DC-supplied electronic control gear for tubular fluorescent lamps – Performance requirements
This international Standard specifies performance requirements for electronic control gear for use on a.c. at 50 Hz or 60 Hz and/or d.c. supplies, both up to 1 000 V, with operating frequencies...
October 1, 2015
Amendment 1 AC and/or DC-supplied electronic control gear for tubular fluorescent lamps – Performance requirements
A description is not available for this item.
September 1, 2011
CORRIGENDUM 1 AC and/or DC-supplied electronic control gear for tubular fluorescent lamps – Performance requirements
This international Standard specifies performance requirements for electronic control gear for use on a.c. at 50 Hz or 60 Hz and/or d.c. supplies, both up to 1 000 V, with operating frequencies...
May 1, 2011
AC and/or DC-supplied electronic control gear for tubular fluorescent lamps – Performance requirements
This international Standard specifies performance requirements for electronic control gear for use on a.c. at 50 Hz or 60 Hz and/or d.c. supplies, both up to 1 000 V, with operating frequencies...
IEC 60929
January 1, 2006
AC-supplied electronic ballasts for tubular fluorescent lamps – Performance requirements
This International Standard specifies performance requirements for electronic ballasts for use on a.c. supplies up to 1 000 V at 50 Hz or 60 Hz with operating frequencies deviating from the supply...
December 1, 2003
AC-supplied electronic ballasts for tubular fluorescent lamps – Performance requirements
A description is not available for this item.
January 1, 1990
A.C. - Supplied Electronic Ballasts for Tubular Fluorescent Lamps - Performance Requirements
A description is not available for this item.

References

Advertisement