IEC 60929

AC and/or DC-supplied electronic control gear for tubular fluorescent lamps – Performance requirements

inactive
Buy Now
Organization: IEC
Publication Date: 1 May 2011
Status: inactive
Page Count: 86
ICS Code (Fluorescent lamps. Discharge lamps): 29.140.30
scope:

This international Standard specifies performance requirements for electronic control gear for use on a.c. at 50 Hz or 60 Hz and/or d.c. supplies, both up to 1 000 V, with operating frequencies deviating from the supply frequency, associated with fluorescent lamps as specified in IEC 60081 and IEC 60901, and other fluorescent lamps for high-frequency operation.

NOTE 1 Tests in this standard are type tests. Requirements for testing individual control gear during production are not included.

NOTE 2 There are regional standards regarding the regulation of mains current harmonics and immunity for endproducts like luminaires and independent control gear. In a luminaire, the control gear is dominant in this respect. Control gear, together with other components, should comply with these standards.

 

Document History

October 1, 2015
AC and/or DC-supplied electronic control gear for tubular fluorescent lamps – Performance requirements
This international Standard specifies performance requirements for electronic control gear for use on a.c. at 50 Hz or 60 Hz and/or d.c. supplies, both up to 1 000 V, with operating frequencies...
October 1, 2015
Amendment 1 AC and/or DC-supplied electronic control gear for tubular fluorescent lamps – Performance requirements
A description is not available for this item.
September 1, 2011
CORRIGENDUM 1 AC and/or DC-supplied electronic control gear for tubular fluorescent lamps – Performance requirements
This international Standard specifies performance requirements for electronic control gear for use on a.c. at 50 Hz or 60 Hz and/or d.c. supplies, both up to 1 000 V, with operating frequencies...
IEC 60929
May 1, 2011
AC and/or DC-supplied electronic control gear for tubular fluorescent lamps – Performance requirements
This international Standard specifies performance requirements for electronic control gear for use on a.c. at 50 Hz or 60 Hz and/or d.c. supplies, both up to 1 000 V, with operating frequencies...
January 1, 2006
AC-supplied electronic ballasts for tubular fluorescent lamps – Performance requirements
This International Standard specifies performance requirements for electronic ballasts for use on a.c. supplies up to 1 000 V at 50 Hz or 60 Hz with operating frequencies deviating from the supply...
December 1, 2003
AC-supplied electronic ballasts for tubular fluorescent lamps – Performance requirements
A description is not available for this item.
January 1, 1990
A.C. - Supplied Electronic Ballasts for Tubular Fluorescent Lamps - Performance Requirements
A description is not available for this item.

References

Advertisement