DLA - SMD-5962-95539 REV A

MICROCIRCUIT, HYBRID, LINEAR, MIL-STD-1553/1760 PROTOCOL, DUAL REDUNDANT, REMOTE TERMINAL UNIT, +5 VOLT SUPPLY

inactive
Organization: DLA
Publication Date: 26 July 2005
Status: inactive
Page Count: 46
scope:

This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

July 11, 2023
MICROCIRCUIT, HYBRID, LINEAR, MIL-STD-1553/1760 PROTOCOL, DUALREDUNDANT, REMOTE TERMINAL UNIT, +5 VOLT SUPPLY
Scope. This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes are available and are reflected in the Part...
December 10, 2013
MICROCIRCUIT, HYBRID, LINEAR, MIL-STD- 1553/1760 PROTOCOL, DUAL REDUNDANT, REMOTE TERMINAL UNIT, +5 VOLT SUPPLY
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
SMD-5962-95539 REV A
July 26, 2005
MICROCIRCUIT, HYBRID, LINEAR, MIL-STD-1553/1760 PROTOCOL, DUAL REDUNDANT, REMOTE TERMINAL UNIT, +5 VOLT SUPPLY
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
August 6, 1998
MICROCIRCUIT, HYBRID, LINEAR, MIL-STD-1553/1760 PROTOCOL, DUAL REDUNDANT, REMOTE TERMINAL UNIT, +5 VOLT SUPPLY
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest...

References

Advertisement