CSA - CAN/CSA-C747-94

Energy Efficiency Test Methods for Single- and Three-Phase Small Motors

inactive
Organization: CSA
Publication Date: 1 January 1994
Status: inactive
Page Count: 24
scope:

This Standard specifies the test methods to be used in measuring the energy efficiency of small single- and three-phase rotating motors. This Standard includes but is not limited to the following motor types:

(a) capacitor (permanent-split);

(b) capacitor (capacitor-start, capacitor-run);

(c) capacitor-start;

(d) split-phase;

(e) split-phase-start, capacitor-run;

(f) shaded-pole;

(g) repulsion;

(h) repulsion-induction;

(i) repulsion-start-induction-run;

(j) reluctance;

(k) universal*;

(I) dct;

(m) permanent magnett;

(n) brushless dct;

(o) inverter driven motorst;

(p) polyphase induction motors. also specified.

The method of quoting and the permissible tolerance on the nominal efficiency values are also specified

*The tests listed apply to operation on alternating current only.

*These motors also include an integral converter that operates on alternating current.

This Standard applies to three-phase motors rated up to 0.746 kW at 1800 r/min (or equivalent*) and single-phase motors rated up to 7.5 kW.

*An equivalent motor is a motor with the Same torque output but with different kilowatt output and speed. Torque varies as kilowatt5 per revolutions per minute.

Document History

January 1, 2022
Energy efficiency test methods for small motors
Inclusions This Standard specifies the test methods to be used in measuring the energy efficiency of small directcurrent (dc), and single- and small three-phase alternating-current (ac) motors. It...
January 1, 2022
Energy efficiency test methods for small motors
Inclusions This Standard specifies the test methods to be used in measuring the energy efficiency of small direct-current (dc), and single- and small three-phase alternating-current (ac) motors. It...
October 1, 2009
Energy efficiency test methods for small motors
This Standard specifies the test methods to be used in measuring the energy efficiency of small direct-current (dc) and single- and three-phase alternating-current (ac) rotating motors. This Standard...
January 1, 2009
Energy efficiency test methods for small motors
This Standard specifies the test methods to be used in measuring the energy efficiency of small direct-current (dc) and single- and three-phase alternating-current (ac) rotating motors. This Standard...
January 1, 2009
Energy efficiency test methods for small motors
This Standard specifies the test methods to be used in measuring the energy efficiency of small direct-current (dc) and single- and three-phase alternating-current (ac) rotating motors. This Standard...
January 1, 1994
Energy Efficiency Test Methods for Single- and Three-Phase Small Motors
This Standard specifies the test methods to be used in measuring the energy efficiency of small single- and three-phase rotating motors. This Standard includes but is not limited to the following...
CAN/CSA-C747-94
January 1, 1994
Energy Efficiency Test Methods for Single- and Three-Phase Small Motors
This Standard specifies the test methods to be used in measuring the energy efficiency of small single- and three-phase rotating motors. This Standard includes but is not limited to the following...

References

Advertisement