CSA - CAN/CSA-C747-94
Energy Efficiency Test Methods for Single- and Three-Phase Small Motors
| Organization: | CSA |
| Publication Date: | 1 January 1994 |
| Status: | inactive |
| Page Count: | 24 |
scope:
This Standard specifies the test methods to be used in measuring the energy efficiency of small single- and three-phase rotating motors.
This Standard includes but is not limited to the following motor types:
(a) capacitor (permanent-split);
(b) capacitor (capacitor-start, capacitor-run);
(c) capacitor-start;
(d) split-phase;
(e) split-phase-start, capacitor-run;
(f) shaded-pole;
(g) repulsion;
(h) repulsion-induction;
(i) repulsion-start-indu
(j) reluctance;
(k) universal*;
(I) dct;
(m) permanent magnett;
(n) brushless dct;
(o) inverter driven motorst;
(p) polyphase induction motors. also specified.
The method of quoting and the permissible tolerance on the nominal efficiency values are also specified
*The tests listed apply to operation on alternating current only.
These motors also include an integral converter that operates on alternating current.
This Standard applies to three-phase motors rated up to 0.746 kW at 1800 r/min (or equivalent*) and single-phase motors rated up to 7.5 kW.
*An equivalent motor is a motor with the 5ame torque output but with different kilowatt output and speed. Torque varies as kilowatt5 per revolutions per minute.
Document History