NPFC - MIL-STD-1591

COMMAND, CONTROL AND COMMUNICATIONS(C3) SYSTEM 7 COMPONENT FAULT DIAGNOSIS, SUB-SYSTEMS, ANALYSIS/SYNTHESIS OF

inactive
Buy Now
Organization: NPFC
Publication Date: 3 January 1977
Status: inactive
Page Count: 20
scope:

This standard establishes uniform criteria for conducting trade studies to determine the optimal design for an on-aircraft fault diagnosis/isolation system, hereafter referred to as the On-Board Built-In Test System (OBBIT).

This standard is applicable to Department of Defense procurements which include the development of on-aircraft fault diagnosis/isolation systems where a selection can be made between such alternatives as central computer controlled on-board centrally polled built-in test equipment (BITE), decentralized BITE, detached Aerospace Ground Equipment (AGE), etc., or combinations of the preceding. The fault diagnosis/isolation systems of interest are those used to diagnose/isolate faults at the flight line (organizational) level of maintenance.

Document History

COMMAND, CONTROL AND COMMUNICATIONS(C3) SYSTEM 7 COMPONENT FAULT DIAGNOSIS, SUB-SYSTEMS, ANALYSIS/SYNTHESIS OF
A description is not available for this item.
COMMAND, CONTROL AND COMMUNICATIONS(C3) SYSTEM 7 COMPONENT FAULT DIAGNOSIS, SUB-SYSTEMS, ANALYSIS/SYNTHESIS OF
A description is not available for this item.
December 8, 1978
COMMAND, CONTROL AND COMMUNICATIONS(C3) SYSTEM 7 COMPONENT FAULT DIAGNOSIS, SUB-SYSTEMS, ANALYSIS/SYNTHESIS OF
This standard establishes uniform criteria for conducting trade studies to determine the optimal design for command, control and communication system and component fault diagnosis/isolation...
MIL-STD-1591
January 3, 1977
COMMAND, CONTROL AND COMMUNICATIONS(C3) SYSTEM 7 COMPONENT FAULT DIAGNOSIS, SUB-SYSTEMS, ANALYSIS/SYNTHESIS OF
This standard establishes uniform criteria for conducting trade studies to determine the optimal design for an on-aircraft fault diagnosis/isolation system, hereafter referred to as the On-Board...
Advertisement