DLA - DSCC-DWG-90030 REV B CANC NOTICE

FUSE, CARTRIDGE, INSTRUMENT TYPE, 5 MM X 20 MM, QUICK-ACTING, HIGH-BREAKING CAPACITY

inactive, Most Current
Organization: DLA
Publication Date: 17 July 2001
Status: inactive
Page Count: 1

Document History

DSCC-DWG-90030 REV B CANC NOTICE
July 17, 2001
FUSE, CARTRIDGE, INSTRUMENT TYPE, 5 MM X 20 MM, QUICK-ACTING, HIGH-BREAKING CAPACITY
A description is not available for this item.
May 9, 2000
FUSE, CARTRIDGE, INSTRUMENT TYPE, 5 MM X 20 MM, QUICK-ACTING, HIGH-BREAKING CAPACITY
Fuses conforming to this drawing are intended for use when military specifications do not exist and qualified military fuses that will perform the required function are not available for OEM...
February 28, 1991
FUSE, CARTRIDGE, INSTRUMENT TYPE, 5 MM X 20 MM, QUICK-ACTING, HIGH-BREAKING CAPACITY
This drawing describes the requirements for a family of metric 5 × 20 millimeter, quick-acting, high-breaking capacity, characteristic symbol F fuses for use in overcurrent protection. The complete...
Advertisement