DLA - DESC-DWG-90030

FUSE, CARTRIDGE, INSTRUMENT TYPE, 5 MM X 20 MM, QUICK-ACTING, HIGH-BREAKING CAPACITY

inactive
Organization: DLA
Publication Date: 28 February 1991
Status: inactive
Page Count: 10
scope:

This drawing describes the requirements for a family of metric 5 × 20 millimeter, quick-acting, high-breaking capacity, characteristic symbol F fuses for use in overcurrent protection.

The complete PIN shall be as shown in the following example:

intended Use:

Fuses conforming to this drawing are intended for use when military specifications do not exist and qualified military fuses that will perform the required function are not available for OEM... View More

Document History

FUSE, CARTRIDGE, INSTRUMENT TYPE, 5 MM X 20 MM, QUICK-ACTING, HIGH-BREAKING CAPACITY
A description is not available for this item.
May 9, 2000
FUSE, CARTRIDGE, INSTRUMENT TYPE, 5 MM X 20 MM, QUICK-ACTING, HIGH-BREAKING CAPACITY
Fuses conforming to this drawing are intended for use when military specifications do not exist and qualified military fuses that will perform the required function are not available for OEM...
DESC-DWG-90030
February 28, 1991
FUSE, CARTRIDGE, INSTRUMENT TYPE, 5 MM X 20 MM, QUICK-ACTING, HIGH-BREAKING CAPACITY
This drawing describes the requirements for a family of metric 5 × 20 millimeter, quick-acting, high-breaking capacity, characteristic symbol F fuses for use in overcurrent protection. The complete...
Advertisement