DS/ENV 1397
Heat exchangers - Hydronic room fan coil units - Test procedures for establishing the performance
inactive, Most Current
| Organization: | DS |
| Publication Date: | 10 January 1995 |
| Status: | inactive |
| ICS Code (Boilers and heat exchangers): | 27.060.30 |
scope:
This prestandard applies to room fan-coil units using hot or chilled water or water mixtures. The units are designed for an air flow of not more than 0,7 m3/s and an external static pressure due to duct resistance of 65 Pa max.
Document History
DS/ENV 1397
January 10, 1995
Heat exchangers - Hydronic room fan coil units - Test procedures for establishing the performance
This prestandard applies to room fan-coil units using hot or chilled water or water mixtures. The units are designed for an air flow of not more than 0,7 m3/s and an external static pressure due to...