DS/HD 623 S1

Specifications for joints, stop ends and outdoor terminations for distribution cables of rated voltage 0,6/1,0 kV

inactive
Organization: DS
Publication Date: 22 October 1997
Status: inactive
ICS Code (Cables): 29.060.20
scope:

This specification details the performance requirements for joints, stop ends and outdoor terminations for cables of rated voltage 0,6/1,0(1,2) kV as defined in HD 603. Joints, stop ends and outdoor terminations for extruded solid dielectric insulated cables and transition joints between extruded solid dielectric insulated and impregnated paper insulated cables are included. Joints, stop ends and outdoor terminations for impregnated paper insulated cables are not included.

Document History

December 11, 2001
Specification for joints, stop ends and outdoor terminations for distribution cables of rated voltage 0,6/1,0 kV
This standard specifies performance requirements for type tests for cable accessories for use on cables of rated voltage 0,6/1,0 (1,2)kV as defined in HD 603. Formerly, approvals for such products...
DS/HD 623 S1
October 22, 1997
Specifications for joints, stop ends and outdoor terminations for distribution cables of rated voltage 0,6/1,0 kV
This specification details the performance requirements for joints, stop ends and outdoor terminations for cables of rated voltage 0,6/1,0(1,2) kV as defined in HD 603. Joints, stop ends and outdoor...

References

Advertisement