MODUK - DEF STAN 95-18

Aluminium Alloy Armour Plate (5083)

inactive
Organization: MODUK
Publication Date: 3 September 2004
Status: inactive
Page Count: 36
scope:

This Defence Standard specifies the material and performance requirements for weldable aluminium-magnesium armour in the form of rolled homogeneous plate of nominal thickness 6 to 100mm for the protection of crew and mechanism of armoured fighting vehicles against attack. It includes a requirement for suppliers to validate their proposed material production route and for the assessment of product quality by ballistic and other tests of pre-production or prototype material. The quality of production shall be assured by quality control, inspection and testing procedures defined in a Process Control Schedule.

Relevant parts of this Defence Standard may be used to control the quality of components made from the alloy plate but whose final shape is achieved by a working process during which the cross section of the plate is not substantially changed.

Where the "design end use" of the armour material is primarily for protection against overmatch or shock then the ballistic testing for release purposes may be amended to test for these attributes only. Any purchase orders must be clearly annotated and the armour material clearly identified to reflect the reduced testing and hence limited use of the material.

Document History

March 14, 2020
Aluminium Alloy Armour Plate (5083)
This Def Stan specifies the material and performance requirements for weldable aluminium–magnesium armour in the form of rolled homogeneous plate, of nominal thickness 6 to 100 mm, for the protection...
DEF STAN 95-18
September 3, 2004
Aluminium Alloy Armour Plate (5083)
This Defence Standard specifies the material and performance requirements for weldable aluminium–magnesium armour in the form of rolled homogeneous plate of nominal thickness 6 to 100mm for the...
April 13, 2001
Aluminium Alloy Armour Plate (5083)
This Defence Standard specifies the material and performance requirements for weldable aluminium-magnesium armour in the form of rolled homogeneous plate of nominal thickness 6 to 1OOmm for the...
January 1, 1995
Armour Plate, Aluminium Alloy (AA 5083)
A description is not available for this item.

References

Advertisement