MODUK - DEF STAN 95-18

Armour Plate, Aluminium Alloy (AA 5083)

inactive
Organization: MODUK
Publication Date: 1 January 1995
Status: inactive
Page Count: 43

Document History

March 14, 2020
Aluminium Alloy Armour Plate (5083)
This Def Stan specifies the material and performance requirements for weldable aluminium–magnesium armour in the form of rolled homogeneous plate, of nominal thickness 6 to 100 mm, for the protection...
September 3, 2004
Aluminium Alloy Armour Plate (5083)
This Defence Standard specifies the material and performance requirements for weldable aluminium–magnesium armour in the form of rolled homogeneous plate of nominal thickness 6 to 100mm for the...
April 13, 2001
Aluminium Alloy Armour Plate (5083)
This Defence Standard specifies the material and performance requirements for weldable aluminium-magnesium armour in the form of rolled homogeneous plate of nominal thickness 6 to 1OOmm for the...
DEF STAN 95-18
January 1, 1995
Armour Plate, Aluminium Alloy (AA 5083)
A description is not available for this item.
Advertisement