ASD-STAN - PREN 3344

Aerospace Series Aluminium Alloy AL-P7050-T76511 Extruded Bars and Section a or D Less Than or Equal to 150 mm with Peripheral Coarse Grain Control

inactive
Organization: ASD-STAN
Publication Date: 1 June 1998
Status: inactive
Page Count: 12

Document History

October 1, 2003
Aerospace Series Aluminium Alloy AL-P7050-T76511 Extruded Bars and Section a or D Less Than or Equal to 150 mm with Peripheral Coarse Grain Control
A description is not available for this item.
February 1, 1999
Aerospace Series Aluminium Alloy AL-P7050-T76511 Extruded Bars and Section a or D Less Than or Equal to 150 mm with Peripheral Coarse Grain Control
A description is not available for this item.
PREN 3344
June 1, 1998
Aerospace Series Aluminium Alloy AL-P7050-T76511 Extruded Bars and Section a or D Less Than or Equal to 150 mm with Peripheral Coarse Grain Control
A description is not available for this item.
October 1, 1988
Aerospace Series Aluminium Alloy (7050) Solution Treated and Artificially Aged (T76511) Extruded Bars and Sections (a or D) Less Than or Equal to 130 mm with Peripheral Coarse Grain Control
A description is not available for this item.
Advertisement