ASD-STAN - PREN 3344

Aerospace Series Aluminium Alloy AL-P7050-T76511 Extruded Bars and Section a or D Less Than or Equal to 150 mm with Peripheral Coarse Grain Control

active, Most Current
Organization: ASD-STAN
Publication Date: 1 October 2003
Status: active
Page Count: 6

Document History

PREN 3344
October 1, 2003
Aerospace Series Aluminium Alloy AL-P7050-T76511 Extruded Bars and Section a or D Less Than or Equal to 150 mm with Peripheral Coarse Grain Control
A description is not available for this item.
February 1, 1999
Aerospace Series Aluminium Alloy AL-P7050-T76511 Extruded Bars and Section a or D Less Than or Equal to 150 mm with Peripheral Coarse Grain Control
A description is not available for this item.
June 1, 1998
Aerospace Series Aluminium Alloy AL-P7050-T76511 Extruded Bars and Section a or D Less Than or Equal to 150 mm with Peripheral Coarse Grain Control
A description is not available for this item.
October 1, 1988
Aerospace Series Aluminium Alloy (7050) Solution Treated and Artificially Aged (T76511) Extruded Bars and Sections (a or D) Less Than or Equal to 130 mm with Peripheral Coarse Grain Control
A description is not available for this item.
Advertisement