DLA - SMD-5962-00524 REV D

MICROCIRCUIT, LINEAR, RADIATION HARDENED, PRECISION VOLTAGE COMPARATOR/BUFFER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 30 November 2005
Status: inactive
Page Count: 15
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

November 22, 2019
MICROCIRCUIT, LINEAR, PRECISION VOLTAGE COMPARATOR / BUFFER, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes...
June 24, 2008
MICROCIRCUIT, LINEAR, RADIATION HARDENED, PRECISION VOLTAGE COMPARATOR / BUFFER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
June 24, 2008
MICROCIRCUIT, LINEAR, RADIATION HARDENED, PRECISION VOLTAGE COMPARATOR / BUFFER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
SMD-5962-00524 REV D
November 30, 2005
MICROCIRCUIT, LINEAR, RADIATION HARDENED, PRECISION VOLTAGE COMPARATOR/BUFFER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
March 7, 2003
MICROCIRCUIT, LINEAR, RADIATION HARDENED, PRECISION VOLTAGE COMPARATOR/BUFFER, MONOLITHIC SILICON
A description is not available for this item.
May 10, 2002
MICROCIRCUIT, LINEAR, RADIATION HARDENED, PRECISION VOLTAGE COMPARATOR/BUFFER, MONOLITHIC SILICON
A description is not available for this item.
October 13, 2000
MICROCIRCUIT, LINEAR, RADIATION HARDENED, PRECISION VOLTAGE COMPARATOR/BUFFER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Microcircuits covered by...
May 11, 2000
MICROCIRCUIT, LINEAR, RADIATION HARDENED, PRECISION VOLTAGE COMPARATOR/BUFFER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Microcircuits covered by...

References

Advertisement