DLA - SMD-5962-87775
MICROCIRCUIT, LINEAR, 5-VOLT POSITIVE REGULATOR, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 30 December 1987 |
| Status: | inactive |
| Page Count: | 9 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete part number shall be as shown in the following example:
The device type shall identify the circuit function as follows:
Device type Generic number Circuit function 01 LM123K 5-volt positive regulator
The case outline shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline Y TO-3 (2-lead power transistor case) (see figure 2)
Input voltage - - - - - - - - - - - - - - - - - - - - 20 V Storage temperature range - - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD)- - - - - - - - - - - - Internally limited Lead temperature (soldering, 10 seconds)- - - - - - - +300°C Thermal resistance, junction-to-case (θJC)- - - - - - 3°C/W 1/ Maximum output current (IMAX) - - - - - - - - - - - - 3.0 A
Ambient operating temperature range (TA)- - - - - - - −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History