IEC/PAS 61755-3-31
Fibre optic connector optical interfaces – Part 3-31: Optical interface – 8 degrees angled PC end-face PPS rectangular ferrule, single mode fibre
| Organization: | IEC |
| Publication Date: | 1 February 2007 |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
This part of IEC 61755 defines certain dimensional limits that an angled PC end-face multi-fibre rectangular ferrule having two guide-holes for positioning two alignment pins and using polyphenylene sulphide (PPS) material with a Young's modulus of less than 20 GPa has to meet in order to comply with specific requirements for interconnections. Ferrules made from the material specified in this document are suitable for use in category C as defined in IEC 61753-1-1.
Document History