IEC 61755-3-31
Fibre optic interconnecting devices and passive components – Connector optical interfaces – Part 3-31: Connector parameters of non-dispersion shifted single mode physically contacting fibres – Angled polyphenylene sulphide rectangular ferrules
| Organization: | IEC |
| Publication Date: | 1 June 2015 |
| Status: | active |
| Page Count: | 54 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
This part of IEC 61755 defines certain dimensional limits of an angled PC rectangular polyphenylene sulphide (PPS) ferrule optical interface in order to meet specific requirements for fibre-to-fibre interconnection. Ferrules made from the material specified in this standard are suitable for use in categories C, U, E, and O as defined in IEC 61753-1.
Ferrule interface dimensions and features are contained in the IEC 61754 series, which deals with fibre optic connector interfaces.
Document History