DLA - SMD-5962-77053 REV H

MICROCIRCUIT, CMOS, QUAD ANALOG SWITCH, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 13 November 1992
Status: inactive
Page Count: 11
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete PIN shall be as shown in the following example:

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 DG201A Quad SPST analog switch 02 HI-201 Quad SPST analog switch, with dielectric isolation

The case outline(s) shall be as designated in MIL-STD-1835, and as follows:

Outline letter Descriptive designator Terminals Package style E GDIP1-T16 or CDIP2-T16 16 Dual-in-line package F GDFP2-F16 or CDFP3-F16 16 Flat package 2 CQCC1-N20 20 Square leadless chip carrier package

The lead finish shall be as specified in MIL-M-38510. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Supply voltage (between V+ and V−): Device type 01 . . . . . . . . . . . . . . . . . . . . 44 V dc Device type 02 . . . . . . . . . . . . . . . . . . . . 40 V dc Digital input voltage (VIN): Device type 01 . . . . . . . . . . . . . . . . . . . . V− −0.3 V dc to V+ Device type 02 . . . . . . . . . . . . . . . . . . . . V− −4 V dc to V+ +4 V dc Analog input voltage (VS) . . . . . . . . . . . . . . . . V− −2 V dc to V+ +2 V dc Current (any terminal except S or D): Device type 01 . . . . . . . . . . . . . . . . . . . . 30 mA dc Device type 02 . . . . . . . . . . . . . . . . . . . . 25 mA dc Continuous current, S or D: Device type 01. . . . . . . . . . . . . . . . . . . . . 20 mA dc Device type 02. . . . . . . . . . . . . . . . . . . . . 25 mA dc Peak current, S or D (pulsed at 1 ms, 10 percent duty cycle maximum): Device type 01 . . . . . . . . . . . . . . . . . . . . 70 mA dc Device type 02 . . . . . . . . . . . . . . . . . . . . 40 mA dc Storage temperature range . . . . . . . . . . . . . . . . −65°C to +150°C Power dissipation (PD) . . . . . . . . . . . . . . . . . 750 mW Lead temperature (soldering, 10 seconds) . . . . . . . . +275°C Thermal resistance, junction-to-case (ΘJC) . . . . . . . See MIL-STD-1835 Junction temperature (TJ): Device type 01 . . . . . . . . . . . . . . . . . . . . +150°C Device type 02 . . . . . . . . . . . . . . . . . . . . +175°C V+ to ground: Device type 01 . . . . . . . . . . . . . . . . . . . . +25 V Device type 02 . . . . . . . . . . . . . . . . . . . . +20 V V− to ground: Device type 01 . . . . . . . . . . . . . . . . . . . . −25 V Device type 02 . . . . . . . . . . . . . . . . . . . . −20 V

Positive supply voltage (V+) . . . . . . . . . . . . . . +15 V dc Negative supply voltage (V−) . . . . . . . . . . . . . . −15 V dc Minimum digital high level input voltage (VIH) . . . . . +2.4 V dc Maximum digital low level input voltage (VIL) . . . . . . +0.8 V dc Ambient operating temperature range (TA) . . . . . . . . −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

November 18, 2022
MICROCIRCUIT, CMOS, QUAD ANALOG SWITCH, MONOLITHIC SILICON
Scope. This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.
June 8, 2017
MICROCIRCUIT, CMOS, QUAD ANALOG SWITCH, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes
April 8, 2005
MICROCIRCUIT, CMOS, QUAD ANALOG SWITCH, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
February 12, 2003
MICROCIRCUIT, CMOS, QUAD ANALOG SWITCH, MONOLITHIC SILICON
A description is not available for this item.
September 15, 2000
MICROCIRCUIT, CMOS, QUAD ANALOG SWITCH, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
May 9, 1995
MICROCIRCUIT, CMOS, QUAD ANALOG SWITCH, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-77053 REV H
November 13, 1992
MICROCIRCUIT, CMOS, QUAD ANALOG SWITCH, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
September 13, 1989
MICROCIRCUIT, CMOS, QUAD ANALOG SWITCH, MONOLITHIC SILICON
A description is not available for this item.
September 14, 1982
MICROCIRCUIT, CMOS, QUAD ANALOG SWITCH, MONOLITHIC SILICON
A description is not available for this item.
December 2, 1981
MICROCIRCUIT, CMOS, QUAD ANALOG SWITCH, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement