FORD - WSS-M2D498-A2
POLYURETHANE FOAM, OPEN CELL - RETICULATED, 18 CELLS/10 MM ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive
| Organization: | FORD |
| Publication Date: | 2 February 2006 |
| Status: | inactive |
| Page Count: | 2 |
scope:
The material defined by these specifications is a completely open cell, reticulated polyurethane foam with a 97% void-volume relationship.
Document History
August 31, 2016
POLYURETHANE FOAM, OPEN CELL - RETICULATED, 18 CELLS/10 MM ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is a completely open cell, reticulated polyurethane foam with a 97% void-volume relationship.
March 16, 2010
POLYURETHANE FOAM, OPEN CELL - RETICULATED, 18 CELLS/10 MM ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is a completely open cell, reticulated polyurethane foam with a 97% void-volume relationship.
September 22, 2009
POLYURETHANE FOAM, OPEN CELL - RETICULATED, 18 CELLS/10 MM ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is a completely open cell, reticulated polyurethane foam with a 97% void-volume relationship.
WSS-M2D498-A2
February 2, 2006
POLYURETHANE FOAM, OPEN CELL - RETICULATED, 18 CELLS/10 MM ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is a completely open cell, reticulated polyurethane foam with a 97% void-volume relationship.
October 22, 2004
POLYURETHANE FOAM, OPEN CELL - RETICULATED, 18 CELLS/10 MM ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is a completely open cell, reticulated polyurethane foam with a 97% void-volume relationship.
June 1, 1998
POLYURETHANE FOAM, OPEN CELL - RETICULATED, 18 CELLS/10 MM
1. SCOPE The material defined by this specification is a completely open cell, reticulated polyurethane foam with a 97 % void-volume relationship.