ISO 188

Rubber, Vulcanized or Thermoplastic - Accelerated Ageing and Heat Resistance Tests

inactive
Buy Now
Organization: ISO
Publication Date: 15 April 1998
Status: inactive
Page Count: 24
ICS Code (Rubber): 83.060
scope:

This International Standard specifies accelerated ageing or heat resistance tests on vulcanized or thermoplastic rubbers. The methods are:

Method A: air-oven method using a cell-type oven or cabinet oven with low air speed and a ventilation of 3 to 10 changes per hour;

Method B: air-oven method using a cabinet oven with forced air circulation by means of a fan and a ventilation of 3 to 10 changes per hour; and

Method C: oxygen pressure method at 2,1 MPa and 70 °C.

Document History

188
March 1, 2023
Rubber, vulcanized or thermoplastic — Accelerated ageing and heat resistance tests
This document specifies accelerated ageing or heat resistance tests on vulcanized or thermoplastic rubbers/thermoplastic elastomers. Four methods are possible, they are detailed in Clause 5.
October 1, 2011
Rubber, vulcanized or thermoplastic — Accelerated ageing and heat resistance tests
This International Standard specifies accelerated ageing or heat resistance tests on vulcanized or thermoplastic rubbers. Two methods are given: Method A: air-oven method using a cell-type oven or...
June 1, 2007
Rubber, Vulcanized or Thermoplastic - Accelerated Ageing and Heat Resistance Tests
This International Standard specifies accelerated ageing or heat resistance tests on vulcanized or thermoplastic rubbers. The methods are: Method A: air-oven method using a cell-type oven or cabinet...
April 15, 1998
Rubber, Vulcanized or Thermoplastic - Accelerated Ageing and Heat Resistance Tests
A description is not available for this item.
ISO 188
April 15, 1998
Rubber, Vulcanized or Thermoplastic - Accelerated Ageing and Heat Resistance Tests
This International Standard specifies accelerated ageing or heat resistance tests on vulcanized or thermoplastic rubbers. The methods are: Method A: air-oven method using a cell-type oven or cabinet...
January 1, 1982
Rubber, Vulcanized - Accelerated Aging or Heat-Resistance Tests
A description is not available for this item.

References

Advertisement