ISO 188
Rubber, Vulcanized - Accelerated Aging or Heat-Resistance Tests
inactive
Buy Now
| Organization: | ISO |
| Publication Date: | 1 January 1982 |
| Status: | inactive |
| ICS Code (Rubber): | 83.060 |
Document History
March 1, 2023
Rubber, vulcanized or thermoplastic — Accelerated ageing and heat resistance tests
This document specifies accelerated ageing or heat resistance tests on vulcanized or thermoplastic rubbers/thermoplastic elastomers. Four methods are possible, they are detailed in Clause 5.
October 1, 2011
Rubber, vulcanized or thermoplastic — Accelerated ageing and heat resistance tests
This International Standard specifies accelerated ageing or heat resistance tests on vulcanized or thermoplastic rubbers. Two methods are given:
Method A: air-oven method using a cell-type oven or...
June 1, 2007
Rubber, Vulcanized or Thermoplastic - Accelerated Ageing and Heat Resistance Tests
This International Standard specifies accelerated ageing or heat resistance tests on vulcanized or thermoplastic rubbers. The methods are:
Method A: air-oven method using a cell-type oven or cabinet...
April 15, 1998
Rubber, Vulcanized or Thermoplastic - Accelerated Ageing and Heat Resistance Tests
A description is not available for this item.
April 15, 1998
Rubber, Vulcanized or Thermoplastic - Accelerated Ageing and Heat Resistance Tests
This International Standard specifies accelerated ageing or heat resistance tests on vulcanized or thermoplastic rubbers. The methods are:
Method A: air-oven method using a cell-type oven or cabinet...
ISO 188
January 1, 1982
Rubber, Vulcanized - Accelerated Aging or Heat-Resistance Tests
A description is not available for this item.