DS/ETS 300324-4 Ed.1

V interfaces at the digital Local Exchange (LE); V5.1 interface for the support of Access Network (AN); Part 4: Abstract Test Suite (ATS) and partial Protocol Implementation eXtra Information for Testing (PIXIT) proforma specification for the network layer (AN side)

inactive, Most Current
Organization: DS
Publication Date: 8 December 1999
Status: inactive
ICS Code (Switching and signalling systems): 33.040.30
scope:

this fourth part of ETS 300324 contains the Abstract Test Suite (ATS as well as the Abstract Test method (ATM) and the partial protocol Implementation eXtra information for testing (PIXIT) proforma for the Network layer (NWK) of the v5.1 interface and parts of the system management of the Access network (AN) sid of a V5.1 interface.

Document History

DS/ETS 300324-4 Ed.1
December 8, 1999
V interfaces at the digital Local Exchange (LE); V5.1 interface for the support of Access Network (AN); Part 4: Abstract Test Suite (ATS) and partial Protocol Implementation eXtra Information for Testing (PIXIT) proforma specification for the network layer (AN side)
this fourth part of ETS 300324 contains the Abstract Test Suite (ATS as well as the Abstract Test method (ATM) and the partial protocol Implementation eXtra information for testing (PIXIT) proforma...

References

Advertisement