DLA - SMD-5962-05207 REV A

MICROCIRCUIT, DIGITAL, CMOS, 16-BIT MICROPROCESSOR, MIL-STD-1750 INSTRUCTION SET ARCHITECTURE, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 28 March 2005
Status: inactive
Page Count: 31
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

December 15, 2023
MICROCIRCUIT, DIGITAL, CMOS, 16-BIT MICROPROCESSOR, MIL-STD-1750 INSTRUCTION SET ARCHITECTURE, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device classes Q) and space application (device class V). A choice of case outlines and lead finishes...
August 7, 2018
MICROCIRCUIT, DIGITAL, CMOS, 16-BIT MICROPROCESSOR, MIL-STD-1750 INSTRUCTION SET ARCHITECTURE, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q) and space application (device class V). A choice of case outlines and lead finishes are...
March 5, 2007
MICROCIRCUIT, DIGITAL, CMOS, 16-BIT MICROPROCESSOR, MIL-STD-1750 INSTRUCTION SET ARCHITECTURE, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
SMD-5962-05207 REV A
March 28, 2005
MICROCIRCUIT, DIGITAL, CMOS, 16-BIT MICROPROCESSOR, MIL-STD-1750 INSTRUCTION SET ARCHITECTURE, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
February 18, 2005
MICROCIRCUIT, DIGITAL, CMOS, 16-BIT MICROPROCESSOR, MIL-STD-1750 INSTRUCTION SET ARCHITECTURE, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...

References

Advertisement