NPFC - MIL-M-38510/131
MICROCIRCUITS, LINEAR, LOW NOISE OPERATIONAL AMPLIFIERS, MONOLITHIC SILICON
| Organization: | NPFC |
| Publication Date: | 15 July 1982 |
| Status: | inactive |
| Page Count: | 29 |
scope:
This specification covers the detail requirements for monolithic silicon, low noise operational amplifiers. Three product assurance classes and a choice of case outline and lead finish are reflected in the complete part number.
The part number shall be in accordance with MIL-M-38510.
The device type shall be as follows:
Device type Circuit 01 Single operational amplifier, low noise, undercompensated 02 Dual operational amplifier, low noise, compensated
The device class shall be the product assurance level as defined in MIL-M-38510.
The case outline shall be designated as follows:
Outline letter Case outline (see MIL-M-38510 Appendix C) G A-1 (8 lead can) P D-4 (8 lead DIP, ¼" × ⅜")
Supply voltage (VCC) - - - - - - - - - - - - - - ±22 V Input voltage (VIN)- - - - - - - - - - - - - - - ±VCC Differential input voltage range - - - - - - - - ±.5 V Output short circuit duration- - - - - - - - - - 1/ Lead temperature (soldering, 60 seconds) - - - - 300°C Storage temperature- - - - - - - - - - - - - - - −65°C to +150°C Junction temperature - - - - - - - - - - - - - - TJ = 175°C
Supply voltage range - - - - - - - - - - - - - - ±3.0 to ±20.0 volts Ambient operating temperature range- - - - - - - −55°C to +125°C
Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Rome Air Development Center (RBE-2), Griffiss AFB, NY 13441, by using the self-addressed Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.
Maximum allowable Maximum Maximum Package Case outline power dissipation 1/ OJC OJA 8-lead can G 330 mW @ TA = 125°C 40°C/W 150°C/W 8-lead dual-in-line package P 400 mW @ TA = 125°C 35°C/W 120°C/W
intended Use:
Microcircuits conforming to this specification are intended for original equipment design applications and logistic support of existing equipment.
Document History