DIN EN ISO 8254-2

Paper and board - Measurement of specular gloss - Part 2: 75° gloss with a parallel beam, DIN method (ISO 8254-2:2003)

inactive
Buy Now
Organization: DIN
Publication Date: 1 April 2003
Status: inactive
Page Count: 17
ICS Code (Paper and board): 85.060

Document History

November 1, 2016
Paper and board - Measurement of specular gloss - Part 2: 75° gloss with a parallel beam, DIN method (ISO 8254-2:2016)
This part of ISO 8254 specifies a photometric test method for the assessment of visual gloss by means of a reflectometer value measured at an angle of 75°. It is applicable to plane paper and board...
February 1, 2016
Paper and board - Measurement of specular gloss - Part 2:75 degree gloss with a parallel beam, DIN method (ISO/FDIS 8254-2:2016); German and English Version FprEN ISO 8254-2:2016
A description is not available for this item.
DIN EN ISO 8254-2
April 1, 2003
Paper and board - Measurement of specular gloss - Part 2: 75° gloss with a parallel beam, DIN method (ISO 8254-2:2003)
A description is not available for this item.

References

Advertisement