DIN EN ISO 2813
Paints and varnishes - Determination of gloss value at 20°, 60° and 85° (ISO 2813:2014)
| Organization: | DIN |
| Publication Date: | 1 February 2015 |
| Status: | active |
| Page Count: | 30 |
| ICS Code (Paints and varnishes): | 87.040 |
scope:
This International Standard specifies a method for determining the gloss of coatings using the three geometries of 20°, 60° or 85°. The method is suitable for the gloss measurement of non-textured coatings on plane, opaque substrates.
NOTE On test specimens different from these mentioned above, comparative gloss measurements are possible. However, it is not ensured that the obtained gloss values correspond to the visual gloss perception.
Document History