DIN EN ISO 2813

Paints and varnishes - Determination of specular gloss of non-metallic paint films at 20°, 60° and 85°x (ISO 2813:1994, including Technical Corrigendum 1:1997)

inactive
Buy Now
Organization: DIN
Publication Date: 1 June 1999
Status: inactive
Page Count: 10
ICS Code (Paints and varnishes): 87.040

Document History

February 1, 2015
Paints and varnishes - Determination of gloss value at 20°, 60° and 85° (ISO 2813:2014)
This International Standard specifies a method for determining the gloss of coatings using the three geometries of 20°, 60° or 85°. The method is suitable for the gloss measurement of non-textured...
DIN EN ISO 2813
June 1, 1999
Paints and varnishes - Determination of specular gloss of non-metallic paint films at 20°, 60° and 85°x (ISO 2813:1994, including Technical Corrigendum 1:1997)
A description is not available for this item.

References

Advertisement