DIN EN ISO 13803

Paints and varnishes - Determination of haze on paint films at 20° (ISO 13803:2014)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 February 2015
Status: active
Page Count: 19
ICS Code (Paints and varnishes): 87.040
scope:

This International Standard specifies a test method for determining the haze of coatings. The method is suitable for the haze measurement of non-textures coatings on plane, opaque substrates.

The use of the 20° geometry means that the method is closely related to the measurement of gloss at 20° in ISO 2813. The application of this method is intended to give improved differentiation between highgloss surfaces, for example in the field of assessment of dispersion characteristics.

Document History

DIN EN ISO 13803
February 1, 2015
Paints and varnishes - Determination of haze on paint films at 20° (ISO 13803:2014)
This International Standard specifies a test method for determining the haze of coatings. The method is suitable for the haze measurement of non-textures coatings on plane, opaque substrates. The...
September 1, 2004
Paints and varnishes - Determination of reflection haze on paint films at 20° (ISO 13803:2000)
A description is not available for this item.

References

Advertisement