DLA - SMD-5962-88739 REV D

MICROCIRCUIT, DIGITAL, CMOS, 8 X 8 MULTIPLIER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 29 March 1993
Status: inactive
Page Count: 22
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete PIN shall be as shown in the following example:

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function Multiply time 01 TMC208KV Two's complement 8 × 8 multiplier 70 ns 02 IMC208KV1 Two's complement 8 × 8 multiplier 50 ns 03 TMC28KUV Unsigned magnitude 8 × 8 multiplier 70 ns 04 TMC28KUV1 Unsigned magnitude 8 × 8 multiplier 50 ns 05 LMU0860 Two's complement 8 × 8 multiplier 60 ns 06 LMU0845 Two's complement 8 × 8 multiplier 45 ns 07 LMU8U60 Unsigned magnitude 8 × 8 multiplier 60 ns 08 LMU8U45 Unsigned magnitude 8 × 8 multiplier 45 ns

The case outline(s) shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline Q D-5 (40-lead, 2.096" × .620" × .225"), dual-in-line package X C-5 (44-lead, .662" × .662" × .120"), leadless chip carrier

Supply voltage range (VDD) - - - - - - - - - - - - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc DC voltage applied to outputs Devices 01, 02, 03, 04 - - - - - - - - - - - - - - - - - - - - - - - - - −0.5 V dc to VDD + 0.5 V dc Devices 05, 06, 07, 08 - - - - - - - - - - - - - - - - - - - - - - - - - −3.0 V dc to +7.0 V dc DC input voltage: Devices 01, 02, 03, 04 - - - - - - - - - - - - - - - - - - - - - - - - - −0.5 V dc to VDD + 0.5 V dc Devices 05, 06, 07, 08 - - - - - - - - - - - - - - - - - - - - - - - - - −3.0 V dc to +7.0 V dc Maximum power dissipation 1/ - - - - - - - - - - - - - - - - - - - - - - - - 550 mW Lead temperature (soldering, 10 seconds) - - - - - - - - - - - - - - - - - - +300°C Thermal resistance, junction-to-case (ΘJC) - - - - - - - - - - - - - - - - See MIL-M-38510, appendix C Junction temperature (TJ) - - - - - - - - - - - - - - - - - - - - - - - - - +175°C Storage temperature range - - - - - - - - - - - - - - - - - - - - - - - - - −65°C to +150°C

Supply voltage (VDD) - - - - - - - - - - - - - - - - - - - - - - - - - - - - +4.5 V dc to +5.5 V dc Output high current (IOH) - - - - - - - - - - - - - - - - - - - - - - - - - −2.0 mA maximum Output low current (IOL) Devices 01, 02, 03, 04 - - - - - - - - - - - - - - - - - - - - - - - - - 4.0 mA maximum Devices 05, 06, 07, 08 - - - - - - - - - - - - - - - - - - - - - - - - - 8.0 mA maximum Case operating temperature range (TC) - - - - - - - - - - - - - - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

April 14, 2020
MICROCIRCUIT, DIGITAL, CMOS, 8 X 8 MULTIPLIER, MONOLITHIC SILICON
Scope. This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.
August 15, 2005
MICROCIRCUIT, DIGITAL, CMOS, 8 X 8 MULTIPLIER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
May 30, 2000
MICROCIRCUIT, DIGITAL, CMOS, 8 X 8 MULTIPLIER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
September 25, 1996
MICROCIRCUIT, DIGITAL, CMOS, 8 X 8 MULTIPLIER, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-88739 REV D
March 29, 1993
MICROCIRCUIT, DIGITAL, CMOS, 8 X 8 MULTIPLIER, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
September 11, 1992
MICROCIRCUIT, DIGITAL, CMOS, 8 X 8 MULTIPLIER, MONOLITHIC SILICON
A description is not available for this item.
June 19, 1992
MICROCIRCUIT, DIGITAL, CMOS, 8 X 8 MULTIPLIER, MONOLITHIC SILICON
A description is not available for this item.
October 18, 1991
MICROCIRCUIT, DIGITAL, CMOS, 8 X 8 MULTIPLIER, MONOLITHIC SILICON
A description is not available for this item.
November 7, 1988
MICROCIRCUIT, DIGITAL, CMOS, 8 X 8 MULTIPLIER, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement