HOLDEN - HN 2484

PANEL BONDING ADHESIVE

active, Most Current
Buy Now
Organization: HOLDEN
Publication Date: 1 September 2006
Status: active
Page Count: 2
scope:

This specification covers the performance requirements for a two-part toughened epoxy adhesive system suitable for bonding steel, aluminium and plastic surfaces. These types of adhesives are intended to be used to bond and seal replacement body panels.

The material should comply with the full technical requirements of GM6449G of which some are shown below.

Document History

June 1, 2014
Bonding Adhesive
A description is not available for this item.
HN 2484
September 1, 2006
PANEL BONDING ADHESIVE
This specification covers the performance requirements for a two-part toughened epoxy adhesive system suitable for bonding steel, aluminium and plastic surfaces. These types of adhesives are intended...

References

Advertisement