DLA - SMD-5962-88728 REV A

MICROCIRCUIT, DIGITAL BIPOLAR, ADVANCED LOW POWER SCHOTTKY TTL, OCTAL D-TYPE EDGE TRIGGERED FLIP-FLOPS, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 2 September 1992
Status: inactive
Page Count: 12
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices.

The complete part number shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit function 01 54ALS564 Octal D-type edge-triggered flip-flops with three-state outputs

The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline R D-8 (20-lead, 1.060" × .310" × .200"), dual-in-line package S F-9 (20-lead, .540" × .300" × .100") flat package 2 C-2 (20-terminal, .358" × .358" × .100"), square chip carrier package

Supply voltage range - - - - - - - - - - - - - - - - - −0.5 V dc minimum to +7.0 V dc maximum Input voltage range - - - - - - - - - - - - - - - - - - −1.2 V dc at −18 mA to +7.0 V dc Voltage applied to a disabled three-state output - - - +5.5 V dc Storage temperature - - - - - - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) - - - - - - - - - - - - 165 mW 1/ Lead temperature (soldering, 10 seconds) - - - - - - - +300°C Thermal resistance, junction-to-case (θJC)- - - - - - - See MIL-M-38510, appendix C Junction temperature (TJ) - - - - - - - - - - - - - - - +175°C

Supply voltage range (VCC) - - - - - - - - - - - - - - - - +4.5 V dc minimum to +5.5 V dc maximum Minimum high level input voltage (VIH) - - - - - - - - - - 2.0 V dc Maximum low level input voltage (VIL): TC = +125°C - - - - - - - - - - - - - - - - - - - - - - 0.7 V dc TC = −55°C - - - - - - - - - - - - - - - - - - - - - - 0.8 V dc TC = +25°C - - - - - - - - - - - - - - - - - - - - - - 0.8 V dc High level output current (IOH) - - - - - - - - - - - - - - −1.0 mA maximum Low level output current (IOL) - - - - - - - - - - - - - - 12 mA maximum Case operating temperature range (TC) - - - - - - - - - - - −55°C to +125°C Pulse duration tw CLK high or low - - - - - - - - - - - - 20 ns minimum Setup time data before CLK, low to high (tsu) - - - - - - - 15 ns minimum Hold time data after CLK, low to high (th) - - - - - - - - 4 ns minimum

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

October 24, 2022
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED LOW POWER SCHOTTKY TTL, OCTAL D-TYPE EDGE TRIGGERED FLIP-FLOPS, MONOLITHIC SILICON
Scope. This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.
December 19, 2017
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED LOW POWER SCHOTTKY TTL, OCTAL D-TYPE EDGE TRIGGERED FLIP-FLOPS, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
April 4, 2008
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED LOW POWER SCHOTTKY TTL, OCTAL D-TYPE EDGE TRIGGERED FLIP-FLOPS, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
November 27, 2000
MICROCIRCUIT, DIGITAL BIPOLAR, ADVANCED LOW POWER SCHOTTKY TTL, OCTAL D-TYPE EDGE TRIGGERED FLIP-FLOPS, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
SMD-5962-88728 REV A
September 2, 1992
MICROCIRCUIT, DIGITAL BIPOLAR, ADVANCED LOW POWER SCHOTTKY TTL, OCTAL D-TYPE EDGE TRIGGERED FLIP-FLOPS, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices....
October 11, 1988
MICROCIRCUIT, DIGITAL BIPOLAR, ADVANCED LOW POWER SCHOTTKY TTL, OCTAL D-TYPE EDGE TRIGGERED FLIP-FLOPS, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement