FORD WD951

MECHANICAL AND PERFORMANCE REQUIREMENTS OF CASE HARDENED THREAD ROLLING SCREWS

inactive
Buy Now
Organization: FORD
Publication Date: 4 January 2001
Status: inactive
Page Count: 5
scope:

1. SCOPE.

This standard specifies the requirements for high performance case hardened and tempered thread rolling screws that have performance capabilities beyond those normally expected of other types of tapping screws. It relates to screws with basic 60 degrees screw thread form, metric series, intended for parts up to and including 5mm nominal thread diameter only. For parts above 5mm, WD 952 is recommended. Clause 3.4 defines thread-forming capability in steel up to a hardness of 150 HV and thickness equal to the screw diameter. The parameters of material hardness and thread engagement may be varied by analysis of joint requirements and it is therefore recommended that specific applications be investigated to determine joint criteria.

Document History

July 12, 2019
MECHANICAL AND PERFORMANCE REQUIREMENTS OF (-0-) CASE HARDENED THREAD ROLLING SCREWS
This standard specifies the requirements for case hardened and tempered thread rolling screws. It relates to standard Taptite II® screws, metric series, intended for parts up to and including M5. For...
FORD WD951
January 4, 2001
MECHANICAL AND PERFORMANCE REQUIREMENTS OF CASE HARDENED THREAD ROLLING SCREWS
1. SCOPE. This standard specifies the requirements for high performance case hardened and tempered thread rolling screws that have performance capabilities beyond those normally expected of other...
October 1, 1996
MECHANICAL AND PERFORMANCE REQUIREMENTS OF CASE HARDENED THREAD ROLLING SCREWS
1. SCOPE. This standard specifies the requirements for high performance case hardened and tempered thread rolling screws which have performance capabilities beyond those normally expected of other...

References

Advertisement