DIN EN ISO 2360

Non-conductive coatings on non-magnetic electrically conductive basis materials - Measurement of coating thickness - Amplitude-sensitive eddy current method (ISO 2360:2003)

inactive
Buy Now
Organization: DIN
Publication Date: 1 April 2004
Status: inactive
Page Count: 15
ICS Code (Properties of surfaces): 17.040.20

Document History

December 1, 2017
Non-conductive coatings on non-magnetic electrically conductive base metals - Measurement of coating thickness - Amplitude-sensitive eddy-current method (ISO 2360:2017)
This document specifies a method for non-destructive measurements of the thickness of non-conductive coatings on non-magnetic electrically conductive base metals, using amplitude-sensitive...
May 1, 2016
Non-conductive coatings on non-magnetic electrically conductive base metals - Measurement of coating thickness - Amplitude-sensitive eddy-current method (ISO/DIS 2360:2016); German and English version prEN ISO 2360:2016
A description is not available for this item.
DIN EN ISO 2360
April 1, 2004
Non-conductive coatings on non-magnetic electrically conductive basis materials - Measurement of coating thickness - Amplitude-sensitive eddy current method (ISO 2360:2003)
A description is not available for this item.
April 1, 1995
Non-conductive coatings on non-magnetic basis materials - Measurement of coating thickness by the eddy current method (ISO 2360:1982)
A description is not available for this item.

References

Advertisement