ETSI - ETS 300 476- 4

Radio Equipment and Systems (RES); Digital Enhanced Cordless Telecommunications (DECT); Common Interface (CI); Protocol Implementation Conformance Statement (PICS) Proforma; Part 4: Network (NWK) Layer - Fixed Radio Termination (FT)

inactive
Organization: ETSI
Publication Date: 1 January 1996
Status: inactive
Page Count: 123
scope:

This European Telecommunication Standard (ETS) provides the Protocol Implementation Conformance Statement (PICS) proforma for the Digital Enhanced Cordless Telecommunications Network layer at the Fixed Termination as defined in ETS 300 175 Part 5 [5] in compliance with the relevant requirements and in accordance with the relevant guidance given in ISO/IEC 9646-7 [14].

The supplier of an implementation which is claimed to conform to ETS 300 175 Part 5 [5] is required to complete a copy of the PICS proforma provided in the annex A of this standard.

Document History

November 1, 2000
Digital Enhanced Cordless Telecommunications (DECT); Common Interface (CI); Protocol Implementation Conformance Statement (PICS) Proforma; Part 4: Network (NWK) Layer - Fixed Radio Termination (FT)
A description is not available for this item.
September 1, 2000
Digital Enhanced Cordless Telecommunications (DECT); Common Interface (CI); Protocol Implementation Conformance Statement (PICS) Proforma; Part 4: Network (NWK) Layer - Fixed Radio Termination (FT)
The present document provides the Protocol Implementation Conformance Statement (PICS) proforma for the Digital Enhanced Cordless Telecommunications Network layer at the Fixed Termination as defined...
February 1, 2000
Digital Enhanced Cordless Telecommunications (DECT); Common Interface (CI); Protocol Implementation Conformance Statement (PICS) Proforma; Part 4: Network (NWK) Layer - Fixed Radio Termination (FT)
The present document provides the Protocol Implementation Conformance Statement (PICS) proforma for the Digital Enhanced Cordless Telecommunications Network layer at the Fixed Termination as defined...
ETS 300 476- 4
January 1, 1996
Radio Equipment and Systems (RES); Digital Enhanced Cordless Telecommunications (DECT); Common Interface (CI); Protocol Implementation Conformance Statement (PICS) Proforma; Part 4: Network (NWK) Layer - Fixed Radio Termination (FT)
This European Telecommunication Standard (ETS) provides the Protocol Implementation Conformance Statement (PICS) proforma for the Digital Enhanced Cordless Telecommunications Network layer at the...
January 1, 1996
Radio Equipment and Systems (RES); Digital Enhanced Cordless Telecommunications (DECT); Common Interface (CI); Protocol Implementation Conformance Statement (PICS) Proforma; Part 4: Network (NWK) Layer - Fixed Radio Termination (FT)
This final draft European Telecommunication Standard (ETS) provides the Protocol Implementation Conformance Statement (PICS) proforma for the Digital Enhanced Cordless Telecommunications Network...
January 1, 1995
Radio Equipment and Systems (RES); Digital European Cordless Telecommunications (DECT); Common Interface (CI); Protocol Implementation Conformance Statement (PICS); Part 4: Network (NWK) Layer - Fixed Termination (FT)
This draft ETS provides the Protocol Implementation Conformance Statement (PICS) proforma for the Digital European Cordless Telecommunications (DECT) Network (NWK) layer at the Fixed Termination (FT)...

References

Advertisement