ETSI - EN 300 476-4
Digital Enhanced Cordless Telecommunications (DECT); Common Interface (CI); Protocol Implementation Conformance Statement (PICS) Proforma; Part 4: Network (NWK) Layer - Fixed Radio Termination (FT)
| Organization: | ETSI |
| Publication Date: | 1 September 2000 |
| Status: | inactive |
| Page Count: | 121 |
scope:
The present document provides the Protocol Implementation Conformance Statement (PICS) proforma for the Digital Enhanced Cordless Telecommunications Network layer at the Fixed Termination as defined in EN 300 175-5 [5] in compliance with the relevant requirements and in accordance with the relevant guidance given in ISO/IEC 9646-7 [9].
The supplier of an implementation which is claimed to conform to EN 300 175-5 [5] is required to complete a copy of the PICS proforma provided in the annex A of the present document.
Document History