NPFC - MIL-G-24696

GASKET, SHEET, NON-ASBESTOS

inactive
Buy Now
Organization: NPFC
Publication Date: 21 March 1989
Status: inactive
Page Count: 24
scope:

This specification establishes the requirements for non-asbestos sheet gasket material for non-propulsion and propulsion steam and water applications.

intended Use:

Sheet gasket material is intended for non-propulsion and propulsion use in steam piping joints for service up to 150 1b/in2 gauge, 425° F (218° C) and for use in water service... View More

Document History

March 1, 2022
GASKET, SHEET, NON-ASBESTOS
Sheet gasket material is intended for U.S. Navy non-propulsion and propulsion use in steam piping joints for service up to 150 psig, 366 °F; for use in water service applications up to 400 psig, 300...
July 21, 2020
GASKET, SHEET, NON-ASBESTOS
Sheet gasket material is intended for U.S. Navy non-propulsion and propulsion use in steam piping joints for service up to 150 psig, 366 °F; for use in water service applications up to 400 psig, 300...
September 5, 2008
GASKET, SHEET, NON-ASBESTOS
Sheet gasket material is intended for non-propulsion and propulsion use in steam piping joints for service up to 150 psig, 366 °F, and for use in water service applications up to 400 psig, 300 °F,...
February 18, 1998
GASKET, SHEET, NON-ASBESTOS
This appendix describes a high pressure test for determining the performance of gasket materials covered under this specification. This appendix is a mandatory part of this specification. The...
May 25, 1995
GASKET, SHEET, NON-ASBESTOS
Sheet gasket material is intended for non-propulsion and propulsion use in steam piping joints for service up to 150 lb/in2 gauge, 425°F (218°C), and for use in water service applications up to 400...
December 30, 1992
GASKET, SHEET, NON-ASBESTOS
Sheet gasket material is intended for non-propulsion and propulsion use in steam piping joints for service up to 150 1b/in2 gauge, 425°F (218°C) and for use in water service applications up to 400...
September 4, 1990
GASKET, SHEET, NON-ASBESTOS
A description is not available for this item.
May 16, 1990
GASKET, SHEET, NON-ASBESTOS
A description is not available for this item.
MIL-G-24696
March 21, 1989
GASKET, SHEET, NON-ASBESTOS
Sheet gasket material is intended for non-propulsion and propulsion use in steam piping joints for service up to 150 1b/in2 gauge, 425° F (218° C) and for use in water service applications up to 400...

References

Advertisement