NPFC - MIL-G-24696
GASKET, SHEET, NON-ASBESTOS
inactive
Buy Now
| Organization: | NPFC |
| Publication Date: | 30 December 1992 |
| Status: | inactive |
| Page Count: | 33 |
scope:
This specification establishes the requirements for non-asbestos sheet gasket material for non-propulsion and propulsion steam and water applications.
intended Use:
Sheet gasket material is intended for non-propulsion and propulsion use in steam piping joints for service up to 150 1b/in2 gauge, 425°F (218°C) and for use in water... View More
Document History
March 1, 2022
GASKET, SHEET, NON-ASBESTOS
Sheet gasket material is intended for U.S. Navy non-propulsion and propulsion use in steam piping joints for service up to 150 psig, 366 °F; for use in water service applications up to 400 psig, 300...
July 21, 2020
GASKET, SHEET, NON-ASBESTOS
Sheet gasket material is intended for U.S. Navy non-propulsion and propulsion use in steam piping joints for service up to 150 psig, 366 °F; for use in water service applications up to 400 psig, 300...
September 5, 2008
GASKET, SHEET, NON-ASBESTOS
Sheet gasket material is intended for non-propulsion and propulsion use in steam piping joints for service up to 150 psig, 366 °F, and for use in water service applications up to 400 psig, 300 °F,...
February 18, 1998
GASKET, SHEET, NON-ASBESTOS
This appendix describes a high pressure test for determining the performance of gasket materials covered under this specification. This appendix is a mandatory part of this specification. The...
May 25, 1995
GASKET, SHEET, NON-ASBESTOS
Sheet gasket material is intended for non-propulsion and propulsion use in steam piping joints for service up to 150 lb/in2 gauge, 425°F (218°C), and for use in water service applications up to 400...
MIL-G-24696
December 30, 1992
GASKET, SHEET, NON-ASBESTOS
Sheet gasket material is intended for non-propulsion and propulsion use in steam piping joints for service up to 150 1b/in2 gauge, 425°F (218°C) and for use in water service applications up to 400...
September 4, 1990
GASKET, SHEET, NON-ASBESTOS
A description is not available for this item.
March 21, 1989
GASKET, SHEET, NON-ASBESTOS
Sheet gasket material is intended for non-propulsion and propulsion use in steam piping joints for service up to 150 1b/in2 gauge, 425° F (218° C) and for use in water service applications up to 400...