CENELEC - EN 61034-1

Measurement of smoke density of cables burning under defined conditions Part 1: Test apparatus

inactive
Organization: CENELEC
Publication Date: 1 August 2005
Status: inactive
Page Count: 18
ICS Code (Cables): 29.060.20
ICS Code (Ignitability and burning behaviour of materials and products): 13.220.40
ICS Code (Electrical engineering in general): 29.020

Document History

August 1, 2005
Measurement of smoke density of cables burning under defined conditions Part 1: Test apparatus
This part of IEC 61034 provides details of the test apparatus to be used for measuring smoke emission when electric or optical fibre cables are burnt under defined conditions, for example, a few...
August 1, 2005
Measurement of smoke density of cables burning under defined conditions Part 1: Test apparatus
This part of IEC 61034 provides details of the test apparatus to be used for measuring smoke emission when electric or optical fibre cables are burnt under defined conditions, for example, a few...
EN 61034-1
August 1, 2005
Measurement of smoke density of cables burning under defined conditions Part 1: Test apparatus
A description is not available for this item.

References

Advertisement