DLA - SMD-5962-77020 REV C
MICROCIRCUIT, DIGITAL, CMOS, STROBED HEX INVERTER/BUFFER, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 29 December 1993 |
| Status: | inactive |
| Page Count: | 18 |
scope:
This drawing describes device requirements for class M microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete PIN shall be as shown in the following example:
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function 01 4502B Strobed hex inverter/buffer 02 4502B Strobed hex inverter/buffer
The case outline(s) shall be as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style E GDIP1-T16 or CDIP2-T16 16 dual-in-line package F GDFP2-F16 or CDFP3-F16 16 flat package
The lead finish shall be as specified in MIL-STD-883 (see 3.1 herein). Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specification when lead finishes A, B, and C are considered acceptable and interchangeable without preference.
Supply voltage range (VDD) (01) - - - - - - - - - - - - - - - - −0.5 V dc to +18 V dc Supply voltage range (VDD) (02) - - - - - - - - - - - - - - - - −0.5 V dc to +20 V dc (voltages referenced to VSS terminal) Input voltage range - - - - - - - - - - - - - - - - - - - - - - −0.5 V dc to VDD + 0.5 V dc Storage temperature range - - - - - - - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation PD - - -- - - - - - - - - - - - - - - 500 mW 1/ Lead temperature (soldering, 10 seconds) - - - - - - - - - - - +260°C Thermal resistance, junction-to-case (ΘJC) - - - - - - - - - - See MIL-STD-1835 Junction temperature (TJ) - - - - - - - - - - - - - - - - - - - +175°C
Supply voltage range (VDD) (01) - - - - - - - - - - - - - - - - +3.0 V dc minimum to +15 V dc maximum Supply voltage range (VDD) (02) - - - - - - - - - - - - - - - - +3.0 V dc minimum to +18 V dc maximum Minimum high level input voltage (VIH) - - - - - - - - - - - - +3.5 V dc at VDD = 5 V dc Maximum low level input voltage (VIL) - - - - - - - - - - - - - +1.5 V dc at VDD = 5 V dc Case operating temperature range - - - - - - - - - - - - - - - −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistic purposes.
Document History