CEN - EN 2694

Aerospace Series- Aluminium Alloy AL-P6061 -T6 or T62 - Sheet and Strip 0,4 mm is Less Than or Equal to a is Less Than or Equal to 6 mm

inactive
Organization: CEN
Publication Date: 1 January 1993
Status: inactive
Page Count: 7
ICS Code (Materials for aerospace construction): 49.025

Document History

June 1, 2005
Aerospace Series- Aluminium Alloy AL-P6061 -T6 or T62 - Sheet and Strip 0,4 mm is Less Than or Equal to a is Less Than or Equal to 6 mm
A description is not available for this item.
EN 2694
January 1, 1993
Aerospace Series- Aluminium Alloy AL-P6061 -T6 or T62 - Sheet and Strip 0,4 mm is Less Than or Equal to a is Less Than or Equal to 6 mm
A description is not available for this item.
Advertisement