CEN - EN 2694

Aerospace Series- Aluminium Alloy AL-P6061 -T6 or T62 - Sheet and Strip 0,4 mm is Less Than or Equal to a is Less Than or Equal to 6 mm

active, Most Current
Organization: CEN
Publication Date: 1 June 2005
Status: active
Page Count: 10
ICS Code (Aluminium): 49.025.20

Document History

EN 2694
June 1, 2005
Aerospace Series- Aluminium Alloy AL-P6061 -T6 or T62 - Sheet and Strip 0,4 mm is Less Than or Equal to a is Less Than or Equal to 6 mm
A description is not available for this item.
January 1, 1993
Aerospace Series- Aluminium Alloy AL-P6061 -T6 or T62 - Sheet and Strip 0,4 mm is Less Than or Equal to a is Less Than or Equal to 6 mm
A description is not available for this item.

References

Advertisement