DLA - SMD-5962-92115

MICROCIRCUIT, HYBRID, LINEAR, +5 AND PLUS/MINUS 12 VOLT, TRIPLE CHANNEL, DC/DC CONVERTER

inactive
Organization: DLA
Publication Date: 16 November 1992
Status: inactive
Page Count: 13
scope:

This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). This drawing describes device requirements for hybrid microcircuits to be processed in accordance with MIL-H-38534. Two product assurance classes, military high reliability (device class H) and space application (device class K) and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device classes H and K RHA marked devices shall meet the MIL-H-38534 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 AHV2812TF/CH DC/DC converter, 15 W, +5 V, ±12 V triple output

This device class designator shall be a single letter identifying the product assurance level as follows:

Device class Device requirements documentation H or K Certification and qualification to MIL-H-38534

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style Z See figure 1 10 Flange mount

The lead finish shall be as specified in MIL-H-38534 for classes H and K. Finish Letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Input voltage range . . . . . . . . . . . . . . . . . . . −0.5 V dc to +50 V dc (continuous), +80 V dc (100 ms) Power dissipation (PD) . . . . . . . . . . . . . . . . . 8.5 W Lead temperature (soldering, 10 seconds) . . . . . . . . +300°C Storage temperature range . . . . . . . . . . . . . . . . −65°C to +150°C

Input voltage range . . . . . . . . . . . . . . . . . . . +16 V dc to +40 V dc Output currents: +5 V output . . . . . . . . . . . . . . . . . . . . . ±2000 mA ±12 V output . . . . . . . . . . . . . . . . . . . . . ±208 mA Output power 2/ 3/ . . . . . . . . . . . . . . . . . . . ≤ 15 W Case operating temperature range (TC) . . . . . . . . . . −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

July 19, 2022
MICROCIRCUIT, HYBRID, LINEAR, +5 and PLUS OR MINUS 12 VOLT, TRIPLE CHANNEL, DC/DC CONVERTER
Scope. This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes are available and are reflected in the Part...
April 11, 2018
MICROCIRCUIT, HYBRID, LINEAR, +5 and PLUS OR MINUS 12 VOLT, TRIPLE CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
November 10, 2011
MICROCIRCUIT, HYBRID, LINEAR, +5 and PLUS OR MINUS 12 VOLT, TRIPLE CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
March 1, 2007
MICROCIRCUIT, HYBRID, LINEAR, + 5 and plus/minus 12 VOLT, triple channel, DC/DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
September 3, 2002
MICROCIRCUIT, HYBRID, LINEAR, +5 AND PLUS/MINUS 12 VOLT, TRIPLE CHANNEL, DC/DC CONVERTER
A description is not available for this item.
March 16, 1999
MICROCIRCUIT, HYBRID, LINEAR, +5 AND PLUS/MINUS 12 VOLT, TRIPLE CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest...
August 7, 1995
MICROCIRCUIT, HYBRID, LINEAR, +5 AND PLUS/MINUS 12 VOLT, TRIPLE CHANNEL, DC/DC CONVERTER
A description is not available for this item.
SMD-5962-92115
November 16, 1992
MICROCIRCUIT, HYBRID, LINEAR, +5 AND PLUS/MINUS 12 VOLT, TRIPLE CHANNEL, DC/DC CONVERTER
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). This drawing describes device requirements for hybrid microcircuits to be processed in accordance with...
Advertisement