DOD - SMD 5962-92115

MICROCIRCUIT, HYBRID, LINEAR, +5 and PLUS OR MINUS 12 VOLT, TRIPLE CHANNEL, DC/DC CONVERTER

inactive
Buy Now
Organization: DOD
Publication Date: 10 November 2011
Status: inactive
Page Count: 12
scope:

This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

July 19, 2022
MICROCIRCUIT, HYBRID, LINEAR, +5 and PLUS OR MINUS 12 VOLT, TRIPLE CHANNEL, DC/DC CONVERTER
Scope. This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes are available and are reflected in the Part...
April 11, 2018
MICROCIRCUIT, HYBRID, LINEAR, +5 and PLUS OR MINUS 12 VOLT, TRIPLE CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
SMD 5962-92115
November 10, 2011
MICROCIRCUIT, HYBRID, LINEAR, +5 and PLUS OR MINUS 12 VOLT, TRIPLE CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
March 1, 2007
MICROCIRCUIT, HYBRID, LINEAR, + 5 and plus/minus 12 VOLT, triple channel, DC/DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
September 3, 2002
MICROCIRCUIT, HYBRID, LINEAR, +5 AND PLUS/MINUS 12 VOLT, TRIPLE CHANNEL, DC/DC CONVERTER
A description is not available for this item.
March 16, 1999
MICROCIRCUIT, HYBRID, LINEAR, +5 AND PLUS/MINUS 12 VOLT, TRIPLE CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest...
August 7, 1995
MICROCIRCUIT, HYBRID, LINEAR, +5 AND PLUS/MINUS 12 VOLT, TRIPLE CHANNEL, DC/DC CONVERTER
A description is not available for this item.
November 16, 1992
MICROCIRCUIT, HYBRID, LINEAR, +5 AND PLUS/MINUS 12 VOLT, TRIPLE CHANNEL, DC/DC CONVERTER
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). This drawing describes device requirements for hybrid microcircuits to be processed in accordance with...

References

Advertisement