DLA - SMD-5962-87774
MICROCIRCUIT, LINEAR, VOLTAGE REGULATOR, 5-VOLT, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 29 March 1988 |
| Status: | inactive |
| Page Count: | 10 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1. of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete part number shall be as shown in the following example:
The device type shall identify the circuit function as follows:
Device type Generic number Circuit function 01 LM109 5-volt regulator
The case outline shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline Y TO-3 (2-lead power transistor case), see figure 2
Input voltage - - - - - - - - - - - - - - - - - - - - - 35 V dc Storage temperature range - - - - - - - - - - - - - - - −65°C to 150°C Power dissipation - - - - - - - - - - - - - - - - - - - 20 W 1/ Junction temperature (TJ) - - - - - - - - - - - - - - - −55°C ≤ TJ ≤ +150°C Lead temperature range (soldering, 60 seconds) - - - - +300°C Thermal resistance, junction to case (θJC): Case Y- - - - - - - - - - - - - - - - - - - - - - - - 3°C/W Thermal resistance, junction to ambient (θJA): Case Y- - - - - - - - - - - - - - - - - - - - - - - - 35°C/W
Ambient operating temperature range (TA) - - - - - - - −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History