NPFC - MIL-M-38510/73

MICROCIRCUITS, DIGITAL, BIPOLAR, SCHOTTKY TTL, MULTIPLE NOR GATES, MONOLITHIC SILICON

inactive
Buy Now
Organization: NPFC
Publication Date: 7 September 1983
Status: inactive
Page Count: 12
scope:

This specification covers the detail requirements for monolithic, silicon, Schottky TTL, positive NOR logic gating microcircuits. Two product assurance classes and a choice of case outlines and lead finishes are provided for each type and are reflected in the complete part number.

The complete part number shall be in accordance with MIL-M-38510.

The device type shall be as follows:

Device type Circuit 01 Quadruple 2-input positive NOR gate

The device class shall be the product assurance level as defined in MIL-M-38510.

The case outline shall be designated as follows:

Outline letter Case outline (see MIL-M-38510, appendix C) A F-1 (14-lead, ¼" × ¼"), flat-package B F-3 (14-lead, 3/16" × ¼"), flat package C D-1 (14-lead, ¼" × ¾"), dual-in-line package D F-2 (14-lead, ¼" × ⅜"), flat-package

Supply voltage range - - - - - - - - - - −0.5 V dc to 7.0 V dc Input voltage range - - - - - - - - - - - −1.2 V dc at −18 mA to 5.5 V dc Storage temperature range - - - - - - - - −65°C to +150°C Maximum power dissipation per gate - - - - PD - - - - - - - - - - - - - - - - - - - 62 mW dc 1/ Lead temperature (soldering, 10 seconds) - +300°C Thermal resistance, junction-to-case (θJC): Cases A, B, and D - - - - - - - - 70°C/W Case C - - - - - - - - - - - - - - - - - 50°C/W Junction temperature (Tj) - - - - - - - - +175°C

Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Rome Air Development Center (RBE-2), Griffiss AFB, NY 13441, by using the self-addressed Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.

Supply voltage (VCC)- - - - - - - - - - - - 4.5 V dc minimum to 5.5 V dc maximum Minimum high level input voltage (VIH)- - - 2.0 V dc Maximum low level input voltage (VIL) - - - 0.8 V dc 2/ Normalized fanout (each output) 3/- - - - - 10 maximum Case operating temperature range (TC) - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this specification are intended for original equipment design applications and logistic support of existing equipment.

Document History

May 7, 2015
Microcircuits, Digital, Bipolar, Schottky TTL, Multiple Nor Gates, Monolithic Silicon
A description is not available for this item.
August 3, 2010
Microcircuits, Digital, Bipolar, Schottky TTL, Multiple Nor Gates, Monolithic Silicon
This specification covers the detail requirements for monolithic, silicon, Schottky TTL, positive NOR logic gating microcircuits. Two product assurance classes and a choice of case outlines and lead...
October 7, 2005
MICROCIRCUITS, DIGITAL, BIPOLAR, SCHOTTKY TTL, MULTIPLE NOR GATES, MONOLITHIC SILICON
This specification covers the detail requirements for monolithic, silicon, Schottky TTL, positive NOR logic gating microcircuits. Two product assurance classes and a choice of case outlines and lead...
July 26, 2002
MICROCIRCUITS, DIGITAL, BIPOLAR, SCHOTTKY TTL, MULTIPLE NOR GATES, MONOLITHIC SILICON
A description is not available for this item.
August 23, 1996
MICROCIRCUITS, DIGITAL, BIPOLAR, SCHOTTKY TTL, MULTIPLE NOR GATES, MONOLITHIC SILICON
A description is not available for this item.
November 19, 1992
MICROCIRCUITS, DIGITAL, BIPOLAR, SCHOTTKY TTL, MULTIPLE NOR GATES, MONOLITHIC SILICON
A description is not available for this item.
October 20, 1987
MICROCIRCUITS, DIGITAL, BIPOLAR, SCHOTTKY TTL, MULTIPLE NOR GATES, MONOLITHIC SILICON
A description is not available for this item.
July 19, 1985
MICROCIRCUITS, DIGITAL, BIPOLAR, SCHOTTKY TTL, MULTIPLE NOR GATES, MONOLITHIC SILICON
A description is not available for this item.
MIL-M-38510/73
September 7, 1983
MICROCIRCUITS, DIGITAL, BIPOLAR, SCHOTTKY TTL, MULTIPLE NOR GATES, MONOLITHIC SILICON
This specification covers the detail requirements for monolithic, silicon, Schottky TTL, positive NOR logic gating microcircuits. Two product assurance classes and a choice of case outlines and lead...
July 5, 1979
MICROCIRCUITS, DIGITAL, BIPOLAR, SCHOTTKY TTL, MULTIPLE NOR GATES, MONOLITHIC SILICON
A description is not available for this item.
March 17, 1977
MICROCIRCUITS, DIGITAL, BIPOLAR, SCHOTTKY TTL, MULTIPLE NOR GATES, MONOLITHIC SILICON
A description is not available for this item.
May 7, 1976
MICROCIRCUITS, DIGITAL, BIPOLAR, SCHOTTKY TTL, MULTIPLE NOR GATES, MONOLITHIC SILICON
A description is not available for this item.
July 15, 1974
MICROCIRCUITS, DIGITAL, BIPOLAR, SCHOTTKY TTL, MULTIPLE NOR GATES, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement