DLA - MIL-PRF-19500/699

SEMICONDUCTOR DEVICE, FIELD EFFECT RADIATION HARDENED (TOTAL DOSE AND SINGLE EVENT EFFECTS) TRANSISTOR, N-CHANNEL SILICON TYPES 2N7527U3, 2N7528U3, AND 2N7529U3 JANTXVD, R AND JANSD, R

inactive
Organization: DLA
Publication Date: 15 September 2001
Status: inactive
Page Count: 24
scope:

This specification covers the performance requirements for a N-channel, enhancement-mode, MOSFET, radiation hardened (total dose and Single Event Effects (SEE) characterization), power transistor. Two levels of product assurance are provided for each device type as specified in MIL-PRF-19500.

intended Use:

The notes specified in MIL-PRF-19500 are applicable to this specification.

Document History

SEMICONDUCTOR DEVICE, FIELD EFFECT RADIATION HARDENED (TOTAL DOSE AND SINGLE EVENT EFFECTS) TRANSISTOR, N-CHANNEL SILICON TYPES 2N7527U3, 2N7528U3, AND 2N7529U3 JANTXVD, R AND JANSD, R
A description is not available for this item.
MIL-PRF-19500/699
September 15, 2001
SEMICONDUCTOR DEVICE, FIELD EFFECT RADIATION HARDENED (TOTAL DOSE AND SINGLE EVENT EFFECTS) TRANSISTOR, N-CHANNEL SILICON TYPES 2N7527U3, 2N7528U3, AND 2N7529U3 JANTXVD, R AND JANSD, R
This specification covers the performance requirements for a N-channel, enhancement-mode, MOSFET, radiation hardened (total dose and Single Event Effects (SEE) characterization), power transistor....

References

Advertisement