DLA - SMD-5962-02535 REV B

MICROCIRCUIT, LINEAR, POSITIVE, FIXED, 3.3 V, LOW DROPOUT, VOLTAGE REGULATOR, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 25 January 2005
Status: inactive
Page Count: 21
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

February 5, 2020
MICROCIRCUIT, LINEAR, POSITIVE, FIXED, 3.3 V, LOW DROPOUT, VOLTAGE REGULATOR, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q ) and space application (device class V). A choice of case outlines and lead finishes...
February 23, 2017
MICROCIRCUIT, LINEAR, POSITIVE, FIXED, 3.3 V, LOW DROPOUT, VOLTAGE REGULATOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
April 7, 2016
MICROCIRCUIT, LINEAR, POSITIVE, FIXED, 3.3 V, LOW DROPOUT, VOLTAGE REGULATOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
December 5, 2011
MICROCIRCUIT, LINEAR, POSITIVE, FIXED, 3.3 V, LOW DROPOUT, VOLTAGE REGULATOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
November 28, 2006
MICROCIRCUIT, LINEAR, POSITIVE, FIXED, 3.3 V, LOW DROPOUT, VOLTAGE REGULATOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
May 3, 2006
MICROCIRCUIT, LINEAR, POSITIVE, FIXED, 3.3 V, LOW DROPOUT, VOLTAGE REGULATOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
SMD-5962-02535 REV B
January 25, 2005
MICROCIRCUIT, LINEAR, POSITIVE, FIXED, 3.3 V, LOW DROPOUT, VOLTAGE REGULATOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
February 19, 2003
MICROCIRCUIT, LINEAR, POSITIVE, FIXED, 3.3 V, LOW DROPOUT, VOLTAGE REGULATOR, MONOLITHIC SILICON
A description is not available for this item.
January 22, 2003
MICROCIRCUIT, LINEAR, POSITIVE, FIXED, 3.3 V, LOW DROPOUT, VOLTAGE REGULATOR, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement