DLA - DESC-DWG-85013 REV B

DELAY LINES, 5 TAPS, 14 PIN DIP COMPATIBLE, TTL INTERFACED

inactive
Organization: DLA
Publication Date: 9 September 1992
Status: inactive
Page Count: 8
scope:

This drawing describes the requirements for a family of active TTL interfaced delay lines with 5 taps (14 pin DIP compatible).

The complete part number shall be as shown in the following example:

intended Use:

Devices conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for OEM... View More

Document History

April 2, 2014
DELAY LINES, 5 TAPS, 14 PIN DIP COMPATIBLE, TTL INTERFACED
Devices conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for OEM...
February 12, 2008
DELAY LINES, 5 TAPS, 14 PIN DIP COMPATIBLE, TTL INTERFACED
Devices conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for OEM...
August 5, 1994
DELAY LINES, 5 TAPS, 14 PIN DIP COMPATIBLE, TTL INTERFACED
This drawing describes the requirements for a family of active 5-tap, 14-pin DIP compatible, TTL interfaced delay lines. The PIN shall be as shown in the following example:
DESC-DWG-85013 REV B
September 9, 1992
DELAY LINES, 5 TAPS, 14 PIN DIP COMPATIBLE, TTL INTERFACED
This drawing describes the requirements for a family of active TTL interfaced delay lines with 5 taps (14 pin DIP compatible). The complete part number shall be as shown in the following example:
August 19, 1988
DELAY LINES, 5 TAPS, 14 PIN DIP COMPATIBLE, TTL INTERFACED
A description is not available for this item.
August 30, 1985
DELAY LINES, 5 TAPS, 14 PIN DIP COMPATIBLE, TTL INTERFACED
A description is not available for this item.

References

Advertisement